Search
Filters

TL4051BQDCKR

Part No : TL4051BQDCKR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SC70
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,491 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1107773-TL4051BQDCKR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Texas Instruments TL4051BQDCKR Shunt voltage reference is available in the SC-70-5 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.212V, with a ±0.2%. Excellent performance is maintained at 12mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 50ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1107773-TL4051BQDCKR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL4051BQDCKR
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
TL4051BQDCKR Price

TL4051BQDCKR Datasheet
TL4051BQDCKR Application

TL4051BQDCKR Replacement
TL4051BQDCKR Pdf

TL4051BQDCKR Pinout
TL4051BQDCKR Image

TL4051BQDCKR Picture
TL4051BQDCKR In Stock

TL4051BQDCKR Distributor
TL4051BQDCKR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC BRIDGE DRIVER PAR TSSOP-20
58
IC OSC/MULT/BUFFER OCT 20-SSOP
212
IC PWR INTERFACE SWITCH 20QFN
13
2048-word X 8bit High Speed CMOS Static RAM
40
IC MOSFET DVR 1.5A DUAL HS 8-DIP
315
TRIMMER 22K OHM 0.15W SMD
196
LM27762 Low-Noise Positive and Negative Output Integrated Switched Capacitor Plus LDO
690
IC MCU 32BIT 1MB FLASH 100LQFP
235
Ultra Low Capacitance Single-Line ESD Protection Array
900

Top Sellers