Search
Filters

TL431AIDCKTG4

Part No : TL431AIDCKTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SC70
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Quantity per package 250
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1107795-TL431AIDCKTG4
Case / Package SC-70-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 700μA
Tolerance ±1%
Output Current 100mA
Maximum Output Voltage 36V
Nominal Output Voltage (Min/Fixed) 2.495V
Output Type Adjustable
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments TL431AIDCKTG4 Shunt voltage reference is available in the SC-70-6 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
ECAD Module
Supply and Demand Status Balance
Quantity per package 250
Fake Threat In the Open Market 42 pct.
Popularity Medium
Win Source Part Number 1107795-TL431AIDCKTG4
Case / Package SC-70-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 700μA
Tolerance ±1%
Output Current 100mA
Maximum Output Voltage 36V
Nominal Output Voltage (Min/Fixed) 2.495V
Output Type Adjustable
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL431AIDCKTG4
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
TL431AIDCKTG4 Price

TL431AIDCKTG4 Datasheet
TL431AIDCKTG4 Application

TL431AIDCKTG4 Replacement
TL431AIDCKTG4 Pdf

TL431AIDCKTG4 Pinout
TL431AIDCKTG4 Image

TL431AIDCKTG4 Picture
TL431AIDCKTG4 In Stock

TL431AIDCKTG4 Distributor
TL431AIDCKTG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOS FET Relays
250
IC PWR SW USB X1-DFN2018-6
1200
FERRITE BEAD 10 OHM 0201 1LN
15000
256K 32K x 8 Paged CMOS E2PROM
1
IC COMP PSH-PLL 1.6V SGL SOT23-5
340
IC LATCH OCT 3ST LV CMOS 20TSSOP
460
Industry-Standard High-Speed CAN Transceivers with ±80V Fault Protection
1083

Top Sellers