Search
Filters

TL431AQDBZTG4

Part No : TL431AQDBZTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107802-TL431AQDBZTG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 250
The Texas Instruments TL431AQDBZTG4 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107802-TL431AQDBZTG4
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 250
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL431AQDBZTG4
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
TL431AQDBZTG4 Price

TL431AQDBZTG4 Datasheet
TL431AQDBZTG4 Application

TL431AQDBZTG4 Replacement
TL431AQDBZTG4 Pdf

TL431AQDBZTG4 Pinout
TL431AQDBZTG4 Image

TL431AQDBZTG4 Picture
TL431AQDBZTG4 In Stock

TL431AQDBZTG4 Distributor
TL431AQDBZTG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
FIXED IND 10UH 155MA 3.5 OHM SMD
500
28/44-Pin, 16-Bit, Flash Microcontrollers with USB On-The-Go (OTG) and nanoWatt XLP Technology
18
IC RES/MEM TEMP 50/10K 14-TSSOP
55
GPON VOIP PROCESSOR
71
TRANS PREBIAS NPN 200MW UMT3
3607
CAP ALUM 100UF 20% 200V RADIAL
599
IC MCU 8BIT 20KB OTP 52PLCC
30
5V ECL Triple Differential 2:1 Multiplexer
SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER

Top Sellers