The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL431CPSRG4

Part No TL431CPSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
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
Pricing & Ordering $0.717 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
45+
$1.1310
$50.895
110+
$0.9280
$102.080
170+
$0.8990
$152.830
230+
$0.8700
$200.100
300+
$0.8410
$252.300
400+
$0.7540
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,188 pieces
MOQ: 45 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1268366-TL431CPSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Family Name TL431
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Alternative Parts
(Cross-Reference)
AZ431BZ-ATR; TL431ATA;   SPX431AM-L/TR; 

Description

TL431CPSRG4 Adjustable Precision Shunt Regulator

The TL431CPSRG4 from Texas Instruments is a highly versatile three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision regulator is commonly found in power supplies and can be used as a reliable reference voltage in various applications.

Key Features

  • Voltage Reference: The TL431CPSRG4 has a reference voltage range from 2.495 V to 36 V with 0.5% (A grade) initial accuracy.
  • Low Output Noise: This component provides a low output noise characteristic, making it suitable for precision electronics where a stable voltage reference is critical.
  • Adjustable Output: Users can set the output voltage with two external resistors, offering flexibility for different design requirements.
  • High Stability: It features a typical temperature stability of ±0.002% per degree Celsius, ensuring reliable performance across a wide temperature range.
  • Low Dynamic Output Impedance: A low dynamic output impedance of 0.22 ohms enhances load regulation and reduces voltage fluctuation.

Applications

The TL431CPSRG4 is ideal for use in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitors
  • Switching power supplies
  • Linear regulators
  • Automotive systems
  • Computer systems

Package and Quality

The TL431CPSRG4 comes in a TO-92 plastic package, which is suitable for through-hole mounting and is widely used for its reliability and ease of handling. The device is also available in various other package options to cater to surface-mount technology (SMT) requirements. As part of Texas Instruments' commitment to quality, the TL431CPSRG4 is manufactured under stringent quality control standards, ensuring high reliability and performance for critical applications.