Search
Filters

TL5580IDR

Part No : TL5580IDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 100nA
Voltage - Input Offset 300μV
Operating Supply Current 6mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107926-TL5580IDR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The TL5580IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 32 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TL5580IDR provides the temperature range of -40°C to 85°C , 100nA input bias current,5 V/μs slew rate, 300μV input offset voltage and 6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 100nA
Voltage - Input Offset 300μV
Operating Supply Current 6mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107926-TL5580IDR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL5580IDR
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
TL5580IDR Price

TL5580IDR Datasheet
TL5580IDR Application

TL5580IDR Replacement
TL5580IDR Pdf

TL5580IDR Pinout
TL5580IDR Image

TL5580IDR Picture
TL5580IDR In Stock

TL5580IDR Distributor
TL5580IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CONDITIONER VIDEO 8-SOIC
30
Linear Voltage Regulator IC
186
TVS DIODE 3VWM 13VC DFN8
480
IC SW QUAD ANLG 5 OHM SPST 16DIP
1
Simple Drive Requirement, Ultra_Low On-resistance
227
LOW VOLTAGE QUAD 2-CHANNEL MULTIPLEXER WITH 5V TOLERANT INPUTS AND OUTPUTS
240

Top Sellers