The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL751L10CDR

Part No TL751L10CDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 10V 0.15A 8SOIC
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
Pricing & Ordering $0.399 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
95+
$0.5530
$52.535
225+
$0.4540
$102.150
345+
$0.4400
$151.800
470+
$0.4260
$200.220
610+
$0.4120
$251.320
815+
$0.3690
$300.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,250 pieces
MOQ: 95 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 10V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107951-TL751L10CDR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance

Description

Introducing the TL751L10CDR Voltage Regulator by Texas Instruments

The TL751L10CDR is a high-quality, fixed-output voltage regulator designed and manufactured by the renowned electronics company, Texas Instruments. This component is specifically engineered to provide a stable and reliable power supply for a wide array of electronic applications. With its robust design, the TL751L10CDR ensures excellent performance in various environments, making it a preferred choice for designers and engineers.

Key Features of the TL751L10CDR

  • Output Voltage: The TL751L10CDR provides a fixed output voltage of 10V, which is ideal for circuits that require a consistent and precise voltage level.
  • Output Current: It is capable of delivering an output current up to 150 mA, sufficient for powering small to medium-sized electronic devices.
  • Dropout Voltage: This voltage regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the electronic system.
  • Overcurrent Protection: The TL751L10CDR also features overcurrent protection, safeguarding the device and the application from potential harm due to excessive current draw.

Applications

The TL751L10CDR is versatile and can be used in a variety of applications, including but not limited to:

  • Microcontroller power supplies
  • Portable electronics
  • Automotive electronics
  • Power management for peripheral devices

Package and Quality Assurance

The TL751L10CDR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface-mount technology (SMT). This compact form factor makes it easy to integrate into various PCB designs. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments components.

Whether you're developing consumer electronics, automotive systems, or any other application that demands a stable voltage supply, the TL751L10CDR by Texas Instruments is an excellent choice to power your innovation.