Search
Filters

TL971IDRG4

Part No : TL971IDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,758 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108001-TL971IDRG4
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The TL971IDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TL971IDRG4 provides the temperature range of -40°C to 125°C , 200nA input bias current,5 V/μs slew rate, 1mV input offset voltage and 2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108001-TL971IDRG4
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL971IDRG4
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
TL971IDRG4 Price

TL971IDRG4 Datasheet
TL971IDRG4 Application

TL971IDRG4 Replacement
TL971IDRG4 Pdf

TL971IDRG4 Pinout
TL971IDRG4 Image

TL971IDRG4 Picture
TL971IDRG4 In Stock

TL971IDRG4 Distributor
TL971IDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC UNIV BUS TXRX 18BIT 56SSOP
200
CAP TANT 100UF 6.3V 10% 2413
16
IC MOSFET DRIVER HIGH CURR 8SOIC
3765
CAP FILM 3900PF 5% 10VDC 0603
400
QUADRUPLE DIFFERENTIAL LINE RECEIVERS

Top Sellers