Search
Filters

TLC2254AIDRG4

Part No : TLC2254AIDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 210KHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,499 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 160μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108090-TLC2254AIDRG4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The TLC2254AIDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.4 V and up to 16 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TLC2254AIDRG4 provides the temperature range of -40°C to 125°C , 1pA input bias current,0.12 V/μs slew rate, 200μV input offset voltage and 160μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 160μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108090-TLC2254AIDRG4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC2254AIDRG4
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
TLC2254AIDRG4 Price

TLC2254AIDRG4 Datasheet
TLC2254AIDRG4 Application

TLC2254AIDRG4 Replacement
TLC2254AIDRG4 Pdf

TLC2254AIDRG4 Pinout
TLC2254AIDRG4 Image

TLC2254AIDRG4 Picture
TLC2254AIDRG4 In Stock

TLC2254AIDRG4 Distributor
TLC2254AIDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
WIDE INPUT SYNCHRONOUS BUCK CONTROLLER
IC MCU 8BIT 48KB FLASH 80TQFP
643
FIXED IND 100UH 1.7A 220 MOHM
32
IC REG CTRLR BST FLYBK PWM 8SOIC
22
IC REG SWITCHD CAP INV 8SOIC
878
1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
227
Varistor
1413

Top Sellers