Search
Filters

TLC2264IN

Part No : TLC2264IN
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 730KHZ RRO 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.066
$49.462
17+
$5.979
$101.643
30+
$5.798
$173.940
40+
$5.616
$224.640
50+
$5.435
$271.750
65+
$4.892
$317.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,601 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1108112-TLC2264IN
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The TLC2264IN General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.4 V and up to 16 V. It is available in a 14-PDIP package, mounted by Through Hole. The TLC2264IN provides the temperature range of -40°C to 125°C , 1pA input bias current,0.55 V/μs slew rate, 300μV input offset voltage and 850μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1108112-TLC2264IN
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC2264IN
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
TLC2264IN Price

TLC2264IN Datasheet
TLC2264IN Application

TLC2264IN Replacement
TLC2264IN Pdf

TLC2264IN Pinout
TLC2264IN Image

TLC2264IN Picture
TLC2264IN In Stock

TLC2264IN Distributor
TLC2264IN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1-Channel Single ADC SAR 17ksps 12-bit Parallel 24-Pin PDIP N | IC ADC 12BIT SAR 24DIP
30
NPN TRIPLE DIFFUSED TYPE (POWER AMPLIFIER APPLICATIONS)
340
IC SUPERVISOR MPU 2.93V SC70-4
251
RES 15K OHM 1/8W 1% AXIAL
8
IC REG BCK BST ADJ/3.3V 10QFN
2000
Retriggerable One Shot
45

Top Sellers