Search
Filters

TLC2272AIP

Part No : TLC2272AIP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.25MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,799 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.4mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108116-TLC2272AIP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The TLC2272AIP General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.4 V and up to 16 V. It is available in a 8-PDIP package, mounted by Through Hole. The TLC2272AIP provides the temperature range of -40°C to 125°C , 1pA input bias current,3.6 V/μs slew rate, 300μV input offset voltage and 2.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.4mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108116-TLC2272AIP
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC2272AIP
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
TLC2272AIP Price

TLC2272AIP Datasheet
TLC2272AIP Application

TLC2272AIP Replacement
TLC2272AIP Pdf

TLC2272AIP Pinout
TLC2272AIP Image

TLC2272AIP Picture
TLC2272AIP In Stock

TLC2272AIP Distributor
TLC2272AIP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
8-bit parallel-in/serial-out shift register
338
Dual IGBT Driver IC for eupec Low and Medium Power IGBT Modules | IC DRIVER IGBT 2-CHAN PDSO-18-1
100
IC LED DRIVER OFFLINE DIM 8SO
42
.050 X .050 C.L. FEMALE IDC ASSE
67
IC REDRIVER SAS2/SATA/XAUI 56QFN
539
Super-mini package regulator IC
300

Top Sellers