Search
Filters

TLC2274AMDREP

Part No : TLC2274AMDREP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.25MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,243 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 4.8mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108132-TLC2274AMDREP
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The TLC2274AMDREP General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.4 V and up to 16 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TLC2274AMDREP provides the temperature range of -55°C to 125°C , 1pA input bias current,3.6 V/μs slew rate, 300μV input offset voltage and 4.8mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 4.8mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108132-TLC2274AMDREP
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC2274AMDREP
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
TLC2274AMDREP Price

TLC2274AMDREP Datasheet
TLC2274AMDREP Application

TLC2274AMDREP Replacement
TLC2274AMDREP Pdf

TLC2274AMDREP Pinout
TLC2274AMDREP Image

TLC2274AMDREP Picture
TLC2274AMDREP In Stock

TLC2274AMDREP Distributor
TLC2274AMDREP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type)
Low Cost Multiformat Video Codec
19
4-CHANNEL I2C AND SMBus SWITCH WITH INTERRUPT LOGIC AND RESET FUNCTIONS
2
SENSOR CURRENT HALL 10A AC/DC

Top Sellers