Search
Filters

TLC2652IP

Part No : TLC2652IP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 1.9MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,429 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 3.1 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.6μV
Operating Supply Current 1.5mA
Channel Output Current 50mA
Supply Voltage - Operating 3.8 V to 16 V, ±1.9 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108182-TLC2652IP
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The TLC2652IP Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3.8 V and up to 16 V. It is available in a 8-PDIP package, mounted by Through Hole. The TLC2652IP provides the temperature range of -40°C to 85°C , 4pA input bias current,3.1 V/μs slew rate, 0.6μV input offset voltage and 1.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 3.1 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.6μV
Operating Supply Current 1.5mA
Channel Output Current 50mA
Supply Voltage - Operating 3.8 V to 16 V, ±1.9 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108182-TLC2652IP
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC2652IP
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
TLC2652IP Price

TLC2652IP Datasheet
TLC2652IP Application

TLC2652IP Replacement
TLC2652IP Pdf

TLC2652IP Pinout
TLC2652IP Image

TLC2652IP Picture
TLC2652IP In Stock

TLC2652IP Distributor
TLC2652IP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC VOLT DETECT 2.6V CMOS SMD
213
IC DIFF COMPARATOR DUAL 8-TSSOP
4347
ADJUSTABLE PRECISION SHUNT REGULATORS
302
IC DAS 16BIT LP 28-SSOP
12-Bit, 300ksps Sampling A/D Converters with Reference
6
IC REG BUCK ADJ 5A SYNC 30QFN
8
IC MCU 32BIT 1MB FLASH 388BGA
1

Top Sellers