Search
Filters

TLC27M2BCDRG4

Part No :
TLC27M2BCDRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 635KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,516 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 224μV
Operating Supply Current 285μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108268-TLC27M2BCDRG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The TLC27M2BCDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLC27M2BCDRG4 provides the temperature range of 0°C to 70°C , 0.7pA input bias current,0.62 V/μs slew rate, 224μV input offset voltage and 285μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 224μV
Operating Supply Current 285μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108268-TLC27M2BCDRG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC27M2BCDRG4
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
TLC27M2BCDRG4 Price

TLC27M2BCDRG4 Datasheet
TLC27M2BCDRG4 Application

TLC27M2BCDRG4 Replacement
TLC27M2BCDRG4 Pdf

TLC27M2BCDRG4 Pinout
TLC27M2BCDRG4 Image

TLC27M2BCDRG4 Picture
TLC27M2BCDRG4 In Stock

TLC27M2BCDRG4 Distributor
TLC27M2BCDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
10
IC REG BUCK ADJUSTABLE 6A 35QFN / 6A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface
100
IC VOLTAGE COMPARATOR TO-99-8
Ultra high accuracy digital temperature sensor and thermal WatchdogE
215
RELAY OPTO AC/DC 400V 30MA 4-SOP / Solid State Relay 50mA 1.5V DC-IN 0.04A 400V AC/DC-OUT 6-Pin SOP Tube
AMPLIFIER FOR 2KB TAGS 5M CABLE
110
Quad 2-Input AND Gate With LSTTL−Compatible Inputs High−Performance Silicon−Gate CMOS | IC GATE AND 4CH 2-INP 14TSSOP
240

Top Sellers