Search
Filters

TLC27M4IPWR

Part No : TLC27M4IPWR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 635KHZ 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,685 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 570μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1108286-TLC27M4IPWR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The TLC27M4IPWR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 16 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TLC27M4IPWR provides the temperature range of -40°C to 85°C , 0.7pA input bias current,0.62 V/μs slew rate, 1.1mV input offset voltage and 570μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Operating Supply Current 570μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1108286-TLC27M4IPWR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC27M4IPWR
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
TLC27M4IPWR Price

TLC27M4IPWR Datasheet
TLC27M4IPWR Application

TLC27M4IPWR Replacement
TLC27M4IPWR Pdf

TLC27M4IPWR Pinout
TLC27M4IPWR Image

TLC27M4IPWR Picture
TLC27M4IPWR In Stock

TLC27M4IPWR Distributor
TLC27M4IPWR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SAR 10MSOP / 16-Bit Lower Power PulSAR ADCs in MSOP/LFCSP (QFN)
106
LOW NOISE 300mA LDO REGULATOR
3785
15 MHz Rail-to-Rail Operational Amplifiers
262
High Current FET Driver
IC LOAD SWITCH LN RF LDO 8DSBGA
1010

Top Sellers