Search
Filters

TLC3702CPWR

IC MICROPWR COMP DUAL 8-TSSOP
Manufacturer: Texas Instruments
rohs
Availability: 4,919 In Stock
Texas Instruments TLC3702CPWR is available at WIN SOURCE. Please review product page below for detailed information, including TLC3702CPWR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLC3702CPWR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1108322-TLC3702CPWR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1108322-TLC3702CPWR
TLC3702CPWR Price

TLC3702CPWR Datasheet
TLC3702CPWR Application

TLC3702CPWR Replacement
TLC3702CPWR Pdf

TLC3702CPWR Pinout
TLC3702CPWR Image

TLC3702CPWR Picture
TLC3702CPWR In Stock

TLC3702CPWR Distributor
TLC3702CPWR Linear - Comparators

Image
Mfr.Part No
Description
Stock
FIXED IND 1NH 1A 70 MOHM SMD
645000
SENSOR TEMP ANLG VOLT 8-SOIC
7171
N-Channel 60-V (D-S) MOSFET
97
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.59 V at IF = 5 A
82
IC VOLT DETECTOR 4.8V SOT23-5
42000