We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TLC374IDR

Part No : TLC374IDR
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC DIFF COMP QUAD 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108344-TLC374IDR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Texas Instruments TLC374IDR is available at WIN SOURCE. Please review product page below for detailed information, including TLC374IDR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLC374IDR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108344-TLC374IDR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC374IDR
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
TLC374IDR Price

TLC374IDR Datasheet
TLC374IDR Application

TLC374IDR Replacement
TLC374IDR Pdf

TLC374IDR Pinout
TLC374IDR Image

TLC374IDR Picture
TLC374IDR In Stock

TLC374IDR Distributor
TLC374IDR Linear - Comparators

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 90V 1.5A DO214AC
30000
IC QUAD 2-1 DATA MUX 16-SOIC
261
CMOS single-chip 8-bit microcontrollers
8
IC DAC 12BIT QUAD LP 20-SSOP
9
IC REG LDO 10V 1A TO220FP
1000
OptiMOS-T Power-Transistor
200
N - CHANNEL 30V - 0.021ohm - 7A SO-8 STripFET POWER MOSFET
90