Search
Filters

TLE2021AIP

Part No : TLE2021AIP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,358 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 25nA
Voltage - Input Offset 80μV
Operating Supply Current 240μA
Channel Output Current 20mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108502-TLE2021AIP
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The TLE2021AIP General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 40 V. It is available in a 8-PDIP package, mounted by Through Hole. The TLE2021AIP provides the temperature range of -40°C to 85°C , 25nA input bias current,0.65 V/μs slew rate, 80μV input offset voltage and 240μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 25nA
Voltage - Input Offset 80μV
Operating Supply Current 240μA
Channel Output Current 20mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108502-TLE2021AIP
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2021AIP
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
TLE2021AIP Price

TLE2021AIP Datasheet
TLE2021AIP Application

TLE2021AIP Replacement
TLE2021AIP Pdf

TLE2021AIP Pinout
TLE2021AIP Image

TLE2021AIP Picture
TLE2021AIP In Stock

TLE2021AIP Distributor
TLE2021AIP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC ETH PCI/CARDBUS CTRL 196BGA
68
IC MIXER 700MHZ-1GHZ DWN 36TQFN
40
CAP TANT 4.7UF 6.3V 20% 0603
390
IC OPAMP GP 1MHZ RRO 14SOIC
3276
IC D-TYPE POS TRG SNGL 16SOIC
250
VIDEO 8-BIT DIGITAL-TO-ANALOG CONVERTERS
36
IC REG LDO 5V 16SOIC
17
RES SMD 0.027 OHM 5% 1W 1206
2000

Top Sellers