Search
Filters

TLE2022AIP

Part No : TLE2022AIP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.8MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,364 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 33nA
Voltage - Input Offset 120μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108510-TLE2022AIP
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The TLE2022AIP General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 40 V. It is available in a 8-PDIP package, mounted by Through Hole. The TLE2022AIP provides the temperature range of -40°C to 85°C , 33nA input bias current,0.65 V/μs slew rate, 120μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 33nA
Voltage - Input Offset 120μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108510-TLE2022AIP
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2022AIP
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
TLE2022AIP Price

TLE2022AIP Datasheet
TLE2022AIP Application

TLE2022AIP Replacement
TLE2022AIP Pdf

TLE2022AIP Pinout
TLE2022AIP Image

TLE2022AIP Picture
TLE2022AIP In Stock

TLE2022AIP Distributor
TLE2022AIP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 65KHZ RRO SOT23-5
1000
MOSFET N-CH 600V 13.5A TO-220FP
81
Dual 2.5 Gb/s 1:2 Mux/Buffer with Input Equalization and Output Pre-Emphasis
140
DUAL SURFACE MOUNT SWITCHING DIODE
5400
Hot-Swappable, Dual I2C Isolators, 5 kV
3
IC VREF SERIES 1.25V 8SOIC
448

Top Sellers