Search
Filters

TLE2022MDRG4

Part No :
TLE2022MDRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 2.8MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,987 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 35nA
Voltage - Input Offset 150μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108520-TLE2022MDRG4
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The TLE2022MDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 40 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2022MDRG4 provides the temperature range of -55°C to 125°C , 35nA input bias current,0.65 V/μs slew rate, 150μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.65 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 35nA
Voltage - Input Offset 150μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108520-TLE2022MDRG4
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2022MDRG4
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
TLE2022MDRG4 Price

TLE2022MDRG4 Datasheet
TLE2022MDRG4 Application

TLE2022MDRG4 Replacement
TLE2022MDRG4 Pdf

TLE2022MDRG4 Pinout
TLE2022MDRG4 Image

TLE2022MDRG4 Picture
TLE2022MDRG4 In Stock

TLE2022MDRG4 Distributor
TLE2022MDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
8-Bit, 2-Port Bus Switch
11
DIODE ZENER 5.6V POWERDI323
510
HELP3TM Tri-band US Cellular/Japan Cellular/IMT UMTS/WCDMA Linear Power Amplifier Module
31
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
84
IC DIFF RECEIVER H-S 16SO
57
IC MULTIPLEXER DUAL 4X1 16TQFN
144

Top Sellers