Search
Filters

TLE2037QDRQ1

Part No :
TLE2037QDRQ1
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 50MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,736 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
OP177GSZ;   TLE2027QDRQ1; MAX437ESA;  
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1108533-TLE2037QDRQ1
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 8 V to 38 V, ±4 V to 19 V
Channel Output Current 50mA
Operating Supply Current 3.8mA
Voltage - Input Offset 20μV
Current - Input Bias 15nA
Gain Bandwidth Product (GBP) 50MHz
Slew Rate 7.5 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TLE2037QDRQ1 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 38 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2037QDRQ1 provides the temperature range of -40°C to 125°C , 15nA input bias current,7.5 V/μs slew rate, 20μV input offset voltage and 3.8mA operating supply current.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
OP177GSZ;   TLE2027QDRQ1; MAX437ESA;  
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Win Source Part Number 1108533-TLE2037QDRQ1
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 8 V to 38 V, ±4 V to 19 V
Channel Output Current 50mA
Operating Supply Current 3.8mA
Voltage - Input Offset 20μV
Current - Input Bias 15nA
Gain Bandwidth Product (GBP) 50MHz
Slew Rate 7.5 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2037QDRQ1
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
TLE2037QDRQ1 Price

TLE2037QDRQ1 Datasheet
TLE2037QDRQ1 Application

TLE2037QDRQ1 Replacement
TLE2037QDRQ1 Pdf

TLE2037QDRQ1 Pinout
TLE2037QDRQ1 Image

TLE2037QDRQ1 Picture
TLE2037QDRQ1 In Stock

TLE2037QDRQ1 Distributor
TLE2037QDRQ1 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
16-Bit, 30 MSPS D/A Converter | IC DAC 16BIT A-OUT 28SOIC
232
Micropower Low Cost Fixed 3.3 V, 5 V, 12 V and Adjustable DC-to-DC Converter
198
DIODE ZENER 56V 375MW SOD123F
8056
IC CTRLR SYNC BUCK 8BIT 40-MLP
87
IC REG LDO 2.5V 2A 8SOP / LDO Regulator Pos 2.5V 2A 8-Pin PSOP EP T/R
24
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 50KOHM 100TAP 8DIP
5
N-Channel Enhancement Mode Field Effect Transistor
635
IC VOLT DETECTOR 2.9V SOT23-5
926

Top Sellers