Search
Filters

TLE2062AIDRG4

Part No : TLE2062AIDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 800μV
Operating Supply Current 625μA
Channel Output Current 80mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108540-TLE2062AIDRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The TLE2062AIDRG4 J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2062AIDRG4 provides the temperature range of -40°C to 85°C , 4pA input bias current,3.4 V/μs slew rate, 800μV input offset voltage and 625μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 800μV
Operating Supply Current 625μA
Channel Output Current 80mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108540-TLE2062AIDRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2062AIDRG4
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
TLE2062AIDRG4 Price

TLE2062AIDRG4 Datasheet
TLE2062AIDRG4 Application

TLE2062AIDRG4 Replacement
TLE2062AIDRG4 Pdf

TLE2062AIDRG4 Pinout
TLE2062AIDRG4 Image

TLE2062AIDRG4 Picture
TLE2062AIDRG4 In Stock

TLE2062AIDRG4 Distributor
TLE2062AIDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 256KB FLASH 64QFN
197
SWITCH TOGGLE SPDT 0.4VA 20V
257
High Definition Audio SoundMAX Codec
250
Collector-Emitter Sustaining Voltage-: VCEO(SUS)= -60V(Min)
300-510 MHz RF Transceiver
90

Top Sellers