Search
Filters

TLE2071IDRG4

Part No : TLE2071IDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 10MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,332 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Channel Output Current 48mA
Operating Supply Current 1.7mA
Voltage - Input Offset 490μV
Current - Input Bias 20pA
Gain Bandwidth Product (GBP) 10MHz
Slew Rate 45 V/μs
Number of Circuits 1
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1108559-TLE2071IDRG4
The TLE2071IDRG4 J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 38 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2071IDRG4 provides the temperature range of -40°C to 85°C , 20pA input bias current,45 V/μs slew rate, 490μV input offset voltage and 1.7mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Channel Output Current 48mA
Operating Supply Current 1.7mA
Voltage - Input Offset 490μV
Current - Input Bias 20pA
Gain Bandwidth Product (GBP) 10MHz
Slew Rate 45 V/μs
Number of Circuits 1
Amplifier Type J-FET
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1108559-TLE2071IDRG4
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2071IDRG4
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
TLE2071IDRG4 Price

TLE2071IDRG4 Datasheet
TLE2071IDRG4 Application

TLE2071IDRG4 Replacement
TLE2071IDRG4 Pdf

TLE2071IDRG4 Pinout
TLE2071IDRG4 Image

TLE2071IDRG4 Picture
TLE2071IDRG4 In Stock

TLE2071IDRG4 Distributor
TLE2071IDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TRANSLATOR LEVEL 8CH 20TSSOP
312
IC REG CTRLR BUCK 8SOIC
41
IC MCU 8BIT 8KB FLASH 32LQFP
27
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
204
FERRITE BEAD 1 KOHM 0603 1LN
1600

Top Sellers