Search
Filters

TLE2074CDWR

Part No : TLE2074CDWR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 10MHZ 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,616 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1108572-TLE2074CDWR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The TLE2074CDWR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 38 V. It is available in a 16-SOIC package, mounted by SMD (SMT). The TLE2074CDWR provides the temperature range of 0°C to 70°C , 25pA input bias current,45 V/μs slew rate, 1.6mV input offset voltage and 6.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1108572-TLE2074CDWR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2074CDWR
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
TLE2074CDWR Price

TLE2074CDWR Datasheet
TLE2074CDWR Application

TLE2074CDWR Replacement
TLE2074CDWR Pdf

TLE2074CDWR Pinout
TLE2074CDWR Image

TLE2074CDWR Picture
TLE2074CDWR In Stock

TLE2074CDWR Distributor
TLE2074CDWR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC HIGH SIDE PWR SWITCH T0263-5
87
IC REG BCK 1.6V 0.4A SYNC TSOT23
313
IC ADC 10BIT SAR 8DIP
180
IC REG LDO 2.6V/2.85V 10MLF
3800
256 Megabit Serial Flash Memory with 4Kbyte Uniform Sector

Top Sellers