WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

TLE2074CDWRG4

Part No :
TLE2074CDWRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP JFET 10MHZ 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,940 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1108573-TLE2074CDWRG4
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The TLE2074CDWRG4 J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 38 V. It is available in a 16-SOIC package, mounted by SMD (SMT). The TLE2074CDWRG4 provides the temperature range of 0°C to 70°C , 25pA input bias current,45 V/μs slew rate, 1.6mV input offset voltage and 6.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1108573-TLE2074CDWRG4
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2074CDWRG4
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
TLE2074CDWRG4 Price

TLE2074CDWRG4 Datasheet
TLE2074CDWRG4 Application

TLE2074CDWRG4 Replacement
TLE2074CDWRG4 Pdf

TLE2074CDWRG4 Pinout
TLE2074CDWRG4 Image

TLE2074CDWRG4 Picture
TLE2074CDWRG4 In Stock

TLE2074CDWRG4 Distributor
TLE2074CDWRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Digital Signal Controllers (DSCs)
30
GaAs pHEMT MMIC LOW NOISE AMPLIFIER, 6 - 18 GHz | IC RF AMP GP 6GHZ-18GHZ DIE
50
IC OPAMP JFET 3MHZ 14SO
90
BTL 9-Bit Latching Data Transceiver
65
OPTOISO 5KV 2CH TRANSISTOR 8DIP / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube
30
DIODE ZENER 36V 1W DO214AC
3420
Digital Sextet Potentiometer
5
1.25A, 4MHz, Synchronous Step-Down DC/DC Converter
270

Top Sellers