Search
Filters

TLE2081ACDR

Part No : TLE2081ACDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 10MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,535 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108576-TLE2081ACDR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The TLE2081ACDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 38 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2081ACDR provides the temperature range of 0°C to 70°C , 20pA input bias current,45 V/μs slew rate, 470μV input offset voltage and 1.7mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108576-TLE2081ACDR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2081ACDR
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
TLE2081ACDR Price

TLE2081ACDR Datasheet
TLE2081ACDR Application

TLE2081ACDR Replacement
TLE2081ACDR Pdf

TLE2081ACDR Pinout
TLE2081ACDR Image

TLE2081ACDR Picture
TLE2081ACDR In Stock

TLE2081ACDR Distributor
TLE2081ACDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP TANT 220UF 16V 10% 2924
253
IC DRIVER SIREN 8-SOIC
87
2A, 16V, 340KHz Synchronous Rectified Step-Down Converter
365
IGBT 600V 31A 100W D2PAK
3041
PolySwitch™ Resettable Device Short Form Catalog | PTC RESET FUSE 30V 2A STRAP
2
N-Channel Enhancement MOSFET
4221
IC REG BUCK ADJ 2A 8-EMSOP
159
FUSE BOARD MNT 125MA 125VAC/VDC
885

Top Sellers