Search
Filters

TLE2081ACDRG4

Part No : TLE2081ACDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 10MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,232 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108577-TLE2081ACDRG4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The TLE2081ACDRG4 J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 38 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLE2081ACDRG4 provides the temperature range of 0°C to 70°C , 20pA input bias current,45 V/μs slew rate, 470μV input offset voltage and 1.7mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108577-TLE2081ACDRG4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE2081ACDRG4
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
TLE2081ACDRG4 Price

TLE2081ACDRG4 Datasheet
TLE2081ACDRG4 Application

TLE2081ACDRG4 Replacement
TLE2081ACDRG4 Pdf

TLE2081ACDRG4 Pinout
TLE2081ACDRG4 Image

TLE2081ACDRG4 Picture
TLE2081ACDRG4 In Stock

TLE2081ACDRG4 Distributor
TLE2081ACDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SOT23, Low-Power μP Supervisory Circuits with Battery Backup and Chip-Enable Gating
212
IC ADC BRIDGE TRANSDUCER 24-SOIC
192
Radial Lead Fuses | FUSE BRD MNT 3.15A 250VAC RADIAL
1120
Ultra low capacitance unidirectional ESD protection diodes
3494
IC FLASH 2M PARALLEL 32TSOP
5

Top Sellers