Search
Filters

TLV0834CDR

Part No : TLV0834CDR
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 8-BIT 4CH SER 3V 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,015 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 41k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 1108972-TLV0834CDR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Texas Instruments TLV0834CDR is a 8 bits, MUX-ADC converter, with SPI data interface, using Differential, Pseudo-Differential, Single Ended inputs.The TLV0834CDR uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 41k. It is houesed in an 14-SOIC package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 41k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 1108972-TLV0834CDR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV0834CDR
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
TLV0834CDR Price

TLV0834CDR Datasheet
TLV0834CDR Application

TLV0834CDR Replacement
TLV0834CDR Pdf

TLV0834CDR Pinout
TLV0834CDR Image

TLV0834CDR Picture
TLV0834CDR In Stock

TLV0834CDR Distributor
TLV0834CDR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
FIXED IND 4.7UH 2A 69.6 MOHM SMD / Inductance
104
ProASIC3 Flash Family FPGAs | IC FPGA 97 I/O 144FBGA
11
FIXED IND 47UH 540MA 330 MOHM
281
CAP CER 10UF 50V X7R 1210
460
IC TEMP SWITCH/SENSOR 1.6V 6WSON
1000
OPTOISO 5.3KV TRANS W/BASE 8SMD
200

Top Sellers