Search
Filters

TLV1117IKTER

Part No : TLV1117IKTER
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.8A 3PWRFLEX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1108999-TLV1117IKTER
Case / Package 3-PowerFLEX
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 75dB (120Hz)
Operating Supply Current 15mA
Output Current 800mA
Dropout Voltage-Max 1.3V @ 800mA
Maximum Output Voltage 13.7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 15V
Number of Regulators 1
Output Type Adjustable
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments TLV1117IKTER, 800mA Adjustable REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The TLV1117IKTER is fully intergrated into a 3-PowerFLEX package, opreating at different temperatures from -40°C to 125°C, with 1.25V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1108999-TLV1117IKTER
Case / Package 3-PowerFLEX
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 75dB (120Hz)
Operating Supply Current 15mA
Output Current 800mA
Dropout Voltage-Max 1.3V @ 800mA
Maximum Output Voltage 13.7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 15V
Number of Regulators 1
Output Type Adjustable
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV1117IKTER
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
TLV1117IKTER Price

TLV1117IKTER Datasheet
TLV1117IKTER Application

TLV1117IKTER Replacement
TLV1117IKTER Pdf

TLV1117IKTER Pinout
TLV1117IKTER Image

TLV1117IKTER Picture
TLV1117IKTER In Stock

TLV1117IKTER Distributor
TLV1117IKTER PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 800V 20A TO-247AD
6549
IC PWR DIST SW USB 1CH SOT23-5
5547
MOSFET N-CH 1200V 6A TO-247
FUSE BOARD MNT 1.5A 32VAC 63VDC
349
TVS DIODE 54VWM 87.1VC SMC
450
IC REG LDO 5V/ADJ 0.2A 8SOIC
9
IC D-TYPE POS TRG SNGL 16DIP
38
8-bit AVR Microcontroller with 1K Byte Flash
8