TLV117118DCYT

Part No :
TLV117118DCYT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 1A SOT223
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
2+
$40.4520
$80.904
3+
$33.6780
$101.034
5+
$32.7100
$163.550
7+
$31.7420
$222.194
9+
$30.7750
$276.975
11+
$27.8710
$306.581
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,500 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 100μA
PSRR 65dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1109006-TLV117118DCYT
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments TLV117118DCYT, 1A Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.8V @ 1A maximum drop voltage. The TLV117118DCYT is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 100μA
PSRR 65dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1109006-TLV117118DCYT
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV117118DCYT
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
TLV117118DCYT Price

TLV117118DCYT Datasheet
TLV117118DCYT Application

TLV117118DCYT Replacement
TLV117118DCYT Pdf

TLV117118DCYT Pinout
TLV117118DCYT Image

TLV117118DCYT Picture
TLV117118DCYT In Stock

TLV117118DCYT Distributor
TLV117118DCYT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC BATT PROT LI-ION 1CEL SOT23-5
134
DUAL-BAND CDMA 800MHz/1900MHz TRI-MODE POWER AMPLIFIER MODULE
152
NCH 4V DRIVE SERIES
396
54HC161 SYNCHRONOUS 4-BIT BINARY
379
IC REG LDO 3.3V 3A / 3A LOW DROPOUT LINEAR REGULATOR
13
Rectifier Diode Switching 600V 1.5A 200ns 2-Pin
101

Top Sellers