Search
Filters

TLV1543CN

Part No : TLV1543CN
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10-BIT SER 38KSPS 20-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,252 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 1109017-TLV1543CN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Texas Instruments TLV1543CN is a 10 bits, MUX-S/H-ADC converter, with SPI data interface, using Single Ended inputs.The TLV1543CN uses a 3 V to 5.5 V analog supply and a 3 V to 5.5 V digital supply.The device is capable of sample rates of up to 38k. It is houesed in an 20-PDIP package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 1109017-TLV1543CN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV1543CN
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
TLV1543CN Price

TLV1543CN Datasheet
TLV1543CN Application

TLV1543CN Replacement
TLV1543CN Pdf

TLV1543CN Pinout
TLV1543CN Image

TLV1543CN Picture
TLV1543CN In Stock

TLV1543CN Distributor
TLV1543CN Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
DUAL-BRIDGE DRIVER IC FOR DC MOTORS
231
SENSOR TEMPERATURE PWM SC70-5
50
TVS DIODE 4CSP
1450
DIODE VARIABLE 30V 20MA SC-79
1930
RES SMD 150 OHM 1% 1/10W 0603
2000

Top Sellers