Search
Filters

TLV1549IP

Part No : TLV1549IP
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC 10 BIT 38 KSPS ADC S/O 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,848 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1109022-TLV1549IP
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The Texas Instruments TLV1549IP is a 10 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The TLV1549IP uses a 3 V to 3.6 V analog supply and a 3 V to 3.6 V digital supply.The device is capable of sample rates of up to 38k. It is houesed in an 8-PDIP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1109022-TLV1549IP
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV1549IP
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
TLV1549IP Price

TLV1549IP Datasheet
TLV1549IP Application

TLV1549IP Replacement
TLV1549IP Pdf

TLV1549IP Pinout
TLV1549IP Image

TLV1549IP Picture
TLV1549IP In Stock

TLV1549IP Distributor
TLV1549IP Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Isolated Sub-Miniature 1W Single Output DC/DC Converters
30
Dual 2-input AND gate
2700
N-Channel Shielded Gate Power Trench MOSFET 80 V, 48 A, 6.5 mΩ
118
EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
850
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
568

Top Sellers