Search
Filters

TLV2252AIPW

Part No : TLV2252AIPW
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 200KHZ RRO 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,009 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 70μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1109052-TLV2252AIPW
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The TLV2252AIPW General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 16 V. It is available in a 8-TSSOP package, mounted by SMD (SMT). The TLV2252AIPW provides the temperature range of -40°C to 125°C , 1pA input bias current,0.12 V/μs slew rate, 200μV input offset voltage and 70μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 70μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1109052-TLV2252AIPW
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2252AIPW
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
TLV2252AIPW Price

TLV2252AIPW Datasheet
TLV2252AIPW Application

TLV2252AIPW Replacement
TLV2252AIPW Pdf

TLV2252AIPW Pinout
TLV2252AIPW Image

TLV2252AIPW Picture
TLV2252AIPW In Stock

TLV2252AIPW Distributor
TLV2252AIPW Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MPU SUPERVISORY CIRCUIT 8-DIP
87
2-Megabit 2.3-volt or 2.7-volt Minimum SPI Serial Flash Memory
17
IC REG LDO 2.1V 115MA SOT23-3
P-channel TrenchMOS extremely low level FET
50
DIODE ARRAY GP 70V 200MA SC70-3 / Dual Switching Diode
2
N-CHANNEL ENHANCEMENT
3201
TRANS NPN 25V 0.1A TO-92
1235
Low Voltage Ultra Low Power USB High Speed (480 Mbps) Dual DPDT Switch | IC USB SWITCH QUAD 2X1 16TSSOP
178
4-Digit Counters with Multiplexed
22

Top Sellers