Search
Filters

TLV2252IP

Part No : TLV2252IP
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 200KHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,678 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 70μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1109055-TLV2252IP
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The TLV2252IP General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 16 V. It is available in a 8-PDIP package, mounted by Through Hole. The TLV2252IP provides the temperature range of -40°C to 125°C , 1pA input bias current,0.12 V/μs slew rate, 200μV input offset voltage and 70μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 70μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1109055-TLV2252IP
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2252IP
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
TLV2252IP Price

TLV2252IP Datasheet
TLV2252IP Application

TLV2252IP Replacement
TLV2252IP Pdf

TLV2252IP Pinout
TLV2252IP Image

TLV2252IP Picture
TLV2252IP In Stock

TLV2252IP Distributor
TLV2252IP Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC LED DRIVER OFFLINE DIM 8DSO
38
Silicon PIN Diode (PIN diode for high speed switching of RF signal Low forward resistance Very low capacitance For frequencies up to 3 GHz)
6043
SDH/SONET STM1/OC3 postamplifier
17
IC MCU 8BIT 32KB FLASH 28QFN
1
IC OPAMP GP 7MHZ RRO 14SOIC
500

Top Sellers