The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV2322IPWR

Part No TLV2322IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8TSSOP / Op Amp Dual Low Power Amplifier 8V 8-Pin TSSOP T/R
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
Pricing & Ordering $0.334 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,159 pieces
MOQ: 90 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.03 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Operating Supply Current 20μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2 V ~ 8 V, ±1 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 797089-TLV2322IPWR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name TLV2322
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
BA4510FVT-E2; BA4510FV;  MAX4163ESA;  NJM#2737V-TE1; 

Description

TLV2322IPWR Overview

The TLV2322IPWR is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a balance of speed, precision, and power efficiency. This operational amplifier is part of the TLV2322 family and is particularly suitable for battery-powered applications and portable devices due to its low power consumption and wide input voltage range.

Key Features

  • Low Power Consumption: The TLV2322IPWR is optimized for low-power operations, making it ideal for extending the battery life in portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 6V, providing flexibility across various power supplies and ensuring compatibility with both 3V and 5V systems.
  • High Output Drive: Despite its low-power nature, this op-amp is capable of delivering a high output drive, which is beneficial for driving heavier loads.
  • Rail-to-Rail Output: The TLV2322IPWR can swing its output voltage from rail to rail, maximizing the dynamic range in applications.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • Stable with Low ESR Capacitors: Stability with low equivalent series resistance (ESR) capacitors makes it a good fit for modern low-profile and low-cost designs.

Applications

The TLV2322IPWR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

Packaging and Quality

The TLV2322IPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, ensuring consistent performance across a range of conditions.