Search
Filters

TLV2442IDR

Part No : TLV2442IDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.81MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,515 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4 V/μs
Gain Bandwidth Product (GBP) 1.81MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 750μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109141-TLV2442IDR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The TLV2442IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 10 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLV2442IDR provides the temperature range of -40°C to 85°C , 1pA input bias current,1.4 V/μs slew rate, 300μV input offset voltage and 750μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4 V/μs
Gain Bandwidth Product (GBP) 1.81MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 750μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109141-TLV2442IDR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2442IDR
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
TLV2442IDR Price

TLV2442IDR Datasheet
TLV2442IDR Application

TLV2442IDR Replacement
TLV2442IDR Pdf

TLV2442IDR Pinout
TLV2442IDR Image

TLV2442IDR Picture
TLV2442IDR In Stock

TLV2442IDR Distributor
TLV2442IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1 CH Bi-directional Motor Driver
13940
Polymer Tantalum Capacitors 560UF 2.5V 2917
2449
IC REG BUCK ADJ 0.6A SOT23-5
11477
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
17
IC D-TYPE POS TRG DUAL 14SOIC
1643
CMOS 80 MHz, Triple 8-Bit Video DAC
4
Quad Operational Amplifiers
6
IC PWR SUPPLY W/VCOM AMP 48TQFN
195
IC REG LDO ADJ 3A DDPAK
87

Top Sellers