Search
Filters

TLV2451IDBVT

Part No : TLV2451IDBVT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Win Source Part Number 1109158-TLV2451IDBVT
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Channel Output Current 10mA
Operating Supply Current 23μA
Voltage - Input Offset 300μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 220kHz
Slew Rate 0.11 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TLV2451IDBVT General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV2451IDBVT provides the temperature range of -40°C to 125°C , 500pA input bias current,0.11 V/μs slew rate, 300μV input offset voltage and 23μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Win Source Part Number 1109158-TLV2451IDBVT
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Channel Output Current 10mA
Operating Supply Current 23μA
Voltage - Input Offset 300μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 220kHz
Slew Rate 0.11 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2451IDBVT
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
TLV2451IDBVT Price

TLV2451IDBVT Datasheet
TLV2451IDBVT Application

TLV2451IDBVT Replacement
TLV2451IDBVT Pdf

TLV2451IDBVT Pinout
TLV2451IDBVT Image

TLV2451IDBVT Picture
TLV2451IDBVT In Stock

TLV2451IDBVT Distributor
TLV2451IDBVT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DUAL LinCMOSE TIMERS
1283
IC FPGA 57 I/O 68PLCC
2
Dual High-Voltage Schottky Rectifiers
7
EXTENSION PAK PIC18F14K22-ICE
7168
Microwave power transistor
IC GATE AND 2CH 2-INP 8-MICROPAK
780
DIODE GEN PURP 300V 3A DPAK
190
LED AMBER CLEAR 2SMD GW
371

Top Sellers