Search
Filters

TLV2451IDBVTG4

Part No : TLV2451IDBVTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109159-TLV2451IDBVTG4
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The TLV2451IDBVTG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV2451IDBVTG4 provides the temperature range of -40°C to 125°C , 500pA input bias current,0.11 V/μs slew rate, 300μV input offset voltage and 23μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109159-TLV2451IDBVTG4
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2451IDBVTG4
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
TLV2451IDBVTG4 Price

TLV2451IDBVTG4 Datasheet
TLV2451IDBVTG4 Application

TLV2451IDBVTG4 Replacement
TLV2451IDBVTG4 Pdf

TLV2451IDBVTG4 Pinout
TLV2451IDBVTG4 Image

TLV2451IDBVTG4 Picture
TLV2451IDBVTG4 In Stock

TLV2451IDBVTG4 Distributor
TLV2451IDBVTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Telecommunication Measurement Equipment Security Equipment FA
5
IC ADC 24BIT I2C 10-DFN
Access line, 16 MHz STM8S 8-bit MCU, up to 32 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, UART, SPI, I²C
44
IC DAC 16BIT PARALLEL LP 48-LQFP
137
SWITCH ROTARY DIP SP3T 100MA 16V
1000
SPARKFUN HMC6343 BREAKOUT / HMC6343 Magnetoresistive Sensor Breakout Board
102

Top Sellers