Search
Filters

TLV2452AIDRG4

Part No : TLV2452AIDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,795 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109164-TLV2452AIDRG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The TLV2452AIDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLV2452AIDRG4 provides the temperature range of -40°C to 125°C , 500pA input bias current,0.11 V/μs slew rate, 300μV input offset voltage and 23μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109164-TLV2452AIDRG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2452AIDRG4
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
TLV2452AIDRG4 Price

TLV2452AIDRG4 Datasheet
TLV2452AIDRG4 Application

TLV2452AIDRG4 Replacement
TLV2452AIDRG4 Pdf

TLV2452AIDRG4 Pinout
TLV2452AIDRG4 Image

TLV2452AIDRG4 Picture
TLV2452AIDRG4 In Stock

TLV2452AIDRG4 Distributor
TLV2452AIDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MPU SUPERVISORY CIRCUIT 8SOIC
16298
DGTL ISO 2.5KV GEN PURP 8SOIC
150
FIXED IND 2.2NH 900MA 150 MOHM
3250
RES SMD 3.9 OHM 1% 1/10W 0603
2000
10/100 Mbps 2-port Ethernet Switch Controller with General Processor Interface
14

Top Sellers