Search
Filters

TLV2452CDRG4

Part No : TLV2452CDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,297 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109166-TLV2452CDRG4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The TLV2452CDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLV2452CDRG4 provides the temperature range of 0°C to 70°C , 500pA input bias current,0.11 V/μs slew rate, 300μV input offset voltage and 23μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.11 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109166-TLV2452CDRG4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2452CDRG4
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
TLV2452CDRG4 Price

TLV2452CDRG4 Datasheet
TLV2452CDRG4 Application

TLV2452CDRG4 Replacement
TLV2452CDRG4 Pdf

TLV2452CDRG4 Pinout
TLV2452CDRG4 Image

TLV2452CDRG4 Picture
TLV2452CDRG4 In Stock

TLV2452CDRG4 Distributor
TLV2452CDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Sensitive Gate Triacs Silicon Bidirectional Thyristors
24
IC MOTOR DRIVER PAR 8SOP
975
IC VIDEO CROSSPOINT SWITCH 40DIP
DIODE GEN PURP 200V 4A DO201AB
1900
DIODE GEN PURP 50V 150MA DO204AH
118
Audio Frequency General Purpose Amplifier Applications
300
DISPLAY 7SEG 14.3MM 2DGT RED CC
1

Top Sellers