Search
Filters

TLV2453AIDRG4

Part No : TLV2453AIDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,090 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1270110-TLV2453AIDRG4
Manufacturer Homepage www.ti.com
Family Name TLV2453A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4333ESD+T; MAX4168ESD+T;   MAX4333ESD; 
Texas Instruments TLV2453AIDRG4 is available at WIN SOURCE. Please review product page below for detailed information, including TLV2453AIDRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV2453AIDRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1270110-TLV2453AIDRG4
Manufacturer Homepage www.ti.com
Family Name TLV2453A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4333ESD+T; MAX4168ESD+T;   MAX4333ESD; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2453AIDRG4
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
TLV2453AIDRG4 Price

TLV2453AIDRG4 Datasheet
TLV2453AIDRG4 Application

TLV2453AIDRG4 Replacement
TLV2453AIDRG4 Pdf

TLV2453AIDRG4 Pinout
TLV2453AIDRG4 Image

TLV2453AIDRG4 Picture
TLV2453AIDRG4 In Stock

TLV2453AIDRG4 Distributor
TLV2453AIDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 70KHZ RRO SOT23-8
600
IC LCD CTLR/DRIVER UNCASED
176
IC SRAM 16KBIT 120NS 24CDIP
12
MOSFET N-CH 24V 12A DPAK
840
Voltage Monitor with Adjustable Hysteresis Preliminary Information
600
IC ADC 12BIT 8CHAN I2C 20TSSOP