Search
Filters

TLV2455CN

FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Manufacturer: Texas Instruments
rohs
Availability: 2,063 In Stock
Texas Instruments TLV2455CN is available at WIN SOURCE. Please review product page below for detailed information, including TLV2455CN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV2455CN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1270122-TLV2455CN
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Operating Supply Current 23μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1270122-TLV2455CN
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
TLV2455CN Price

TLV2455CN Datasheet
TLV2455CN Application

TLV2455CN Replacement
TLV2455CN Pdf

TLV2455CN Pinout
TLV2455CN Image

TLV2455CN Picture
TLV2455CN In Stock

TLV2455CN Distributor
TLV2455CN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Hex D-Type Flip-Flops with Clear
25
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers
30
DEVICE SPECIFICATION FOR PHOTOCOUPLER
2945
HIGH-SPEED DIFFERENTIAL LINE DRIVERS
206
IC OFFLINE SWIT PWM OTP HV TO220
550
IC COMPARATOR QUAD 36V VQFN-16
2500
SAW Filter 2641.5 MHz
886