Search
Filters

TLV2461CDBVRG4

Part No : TLV2461CDBVRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 6.4MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,336 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109189-TLV2461CDBVRG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The TLV2461CDBVRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV2461CDBVRG4 provides the temperature range of 0°C to 70°C , 1.3nA input bias current,1.6 V/μs slew rate, 500μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109189-TLV2461CDBVRG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2461CDBVRG4
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
TLV2461CDBVRG4 Price

TLV2461CDBVRG4 Datasheet
TLV2461CDBVRG4 Application

TLV2461CDBVRG4 Replacement
TLV2461CDBVRG4 Pdf

TLV2461CDBVRG4 Pinout
TLV2461CDBVRG4 Image

TLV2461CDBVRG4 Picture
TLV2461CDBVRG4 In Stock

TLV2461CDBVRG4 Distributor
TLV2461CDBVRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 1:4 8GHZ 16QFN
1
Silicon PNP Epitaxial
TRIAC SENS GATE 600V 8A TO220AB
124
IC 4.55V SUPPLY MONITOR SOT-23-3
751
IC SDRAM 512MBIT 167MHZ 60VFBGA
46

Top Sellers