Search
Filters

TLV2471IDBVRG4

IC OPAMP GP 2.8MHZ RRO SOT23-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The TLV2471IDBVRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV2471IDBVRG4 provides the temperature range of -40°C to 125°C , 2.5pA input bias current,1.5 V/μs slew rate, 250μV input offset voltage and 600μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1109233-TLV2471IDBVRG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1109233-TLV2471IDBVRG4
TLV2471IDBVRG4 Price

TLV2471IDBVRG4 Datasheet
TLV2471IDBVRG4 Application

TLV2471IDBVRG4 Replacement
TLV2471IDBVRG4 Pdf

TLV2471IDBVRG4 Pinout
TLV2471IDBVRG4 Image

TLV2471IDBVRG4 Picture
TLV2471IDBVRG4 In Stock

TLV2471IDBVRG4 Distributor
TLV2471IDBVRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Emitter common (dual digital transistors)
15000
IC MULTIPLIER 10V TO-100-10 CAN
1
N-channel 100 V, 0.0068 Ω typ., 80 A, STripFET™ VII DeepGATE™ Power MOSFET in D2PAK, DPAK, TO-220FP and TO-220
5100
CAP CER 0.012UF 10V C0G/NP0 0805
352
LOW CAPACITANCE TVS ARRAY
4065
LED DURIS E5 COOL WHT 5000K 4SMD
30000