Search
Filters

TLV2624IDR

Part No :
TLV2624IDR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 11MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,532 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 800μA
Channel Output Current 28mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109284-TLV2624IDR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The TLV2624IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TLV2624IDR provides the temperature range of -40°C to 125°C , 2pA input bias current,7 V/μs slew rate, 250μV input offset voltage and 800μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 800μA
Channel Output Current 28mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109284-TLV2624IDR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2624IDR
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
TLV2624IDR Price

TLV2624IDR Datasheet
TLV2624IDR Application

TLV2624IDR Replacement
TLV2624IDR Pdf

TLV2624IDR Pinout
TLV2624IDR Image

TLV2624IDR Picture
TLV2624IDR In Stock

TLV2624IDR Distributor
TLV2624IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON ZENER DIODES
2100
DIODE ARRAY SCHOTTKY 40V SOT323
1800
IC CTRLR PWM 4PHASE BUCK 48-QFN
607
20-Bit Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT TTL 48QVSOP
240
TRANS NPN DARL 100V 2A DPAK
5090

Top Sellers