Search
Filters

TLV271QDBVRQ1

Part No : TLV271QDBVRQ1
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,562 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 750μA
Channel Output Current 13mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109303-TLV271QDBVRQ1
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The TLV271QDBVRQ1 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 16 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV271QDBVRQ1 provides the temperature range of -40°C to 125°C , 1pA input bias current,2.1 V/μs slew rate, 500μV input offset voltage and 750μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 750μA
Channel Output Current 13mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109303-TLV271QDBVRQ1
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV271QDBVRQ1
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
TLV271QDBVRQ1 Price

TLV271QDBVRQ1 Datasheet
TLV271QDBVRQ1 Application

TLV271QDBVRQ1 Replacement
TLV271QDBVRQ1 Pdf

TLV271QDBVRQ1 Pinout
TLV271QDBVRQ1 Image

TLV271QDBVRQ1 Picture
TLV271QDBVRQ1 In Stock

TLV271QDBVRQ1 Distributor
TLV271QDBVRQ1 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Micro Chip Fuse
2000
IC BUFF/DVR 16BIT N-INV 48SSOP
33
IC REG LINEAR 2.5V 150MA 4X2SON / 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
84
IC RLDRAM 288MBIT 200MHZ 144UBGA
87
MOSFET N-CH 30V 0.1A U-MOS III
2237

Top Sellers