Search
Filters

TLV2775CN

Part No :
TLV2775CN
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,189 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 10.5 V/μs
GBP - Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1270311-TLV2775CN
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Family Name TLV2775
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX494CSD-T;  MAX4492AUD-T;   MAX4078EUD-T; 
Texas Instruments TLV2775CN is available at WIN SOURCE. Please review product page below for detailed information, including TLV2775CN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV2775CN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 10.5 V/μs
GBP - Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1270311-TLV2775CN
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Family Name TLV2775
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX494CSD-T;  MAX4492AUD-T;   MAX4078EUD-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2775CN
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
TLV2775CN Price

TLV2775CN Datasheet
TLV2775CN Application

TLV2775CN Replacement
TLV2775CN Pdf

TLV2775CN Pinout
TLV2775CN Image

TLV2775CN Picture
TLV2775CN In Stock

TLV2775CN Distributor
TLV2775CN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DAS SERIAL I/O 1CH 10BIT 8DIP / 1-Channel Single ADC SAR 38ksps 10-bit Serial 8-Pin PDIP N Tube
58
Silicon Bipolar MMIC 3.5 and 5.5 GHz Divide-by-4 Static Prescalers
1
IC FLASH 1MBIT 50MHZ 8SOIC
45
DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray
42

Top Sellers