Search
Filters

TLV27L2IDRG4

Part No :
TLV27L2IDRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 160KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26,836 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 400μA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109364-TLV27L2IDRG4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The TLV27L2IDRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLV27L2IDRG4 provides the temperature range of -40°C to 125°C , 1pA input bias current,0.06 V/μs slew rate, 500μV input offset voltage and 7μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 400μA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109364-TLV27L2IDRG4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV27L2IDRG4
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
TLV27L2IDRG4 Price

TLV27L2IDRG4 Datasheet
TLV27L2IDRG4 Application

TLV27L2IDRG4 Replacement
TLV27L2IDRG4 Pdf

TLV27L2IDRG4 Pinout
TLV27L2IDRG4 Image

TLV27L2IDRG4 Picture
TLV27L2IDRG4 In Stock

TLV27L2IDRG4 Distributor
TLV27L2IDRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
ATTENUATOR SMT SOT25-5LD ROHS
395
IC VOLT SUPERVISOR TSOT23-8 / Processor Supervisor Adj/12V/5V/3.3V/2.5V/1.8V/1.5V/1.2V/1V 9 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
IC GATE NAND 4CH 2-INP 14-DHVQFN
767
CONN UMC RCPT STR 50 OHM SMD
17
IC DAS W/ADC 16BIT 4CH 64LQFP
1757
EMI MITIGATING 2.1X 5 W CLASS D AUDIO AMPLIFIER
45
TRIAC 800V 8A TO220AB
159

Top Sellers