Search
Filters

TLV3404CDR

Part No :
TLV3404CDR
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC QUAD NANOPWR COMP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,343 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109426-TLV3404CDR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Texas Instruments TLV3404CDR is available at WIN SOURCE. Please review product page below for detailed information, including TLV3404CDR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV3404CDR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109426-TLV3404CDR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV3404CDR
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
TLV3404CDR Price

TLV3404CDR Datasheet
TLV3404CDR Application

TLV3404CDR Replacement
TLV3404CDR Pdf

TLV3404CDR Pinout
TLV3404CDR Image

TLV3404CDR Picture
TLV3404CDR In Stock

TLV3404CDR Distributor
TLV3404CDR Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB FLASH 20SOIC
87
TRANS NPN 100V 3A DPAK
44130
IC BUFF/DVR TRPL N-INV US8 / Buffer/Driver 3-CH Non-Inverting Open Drain CMOS 8-Pin VSSOP T/R
17
DC DC CONVERTER 9V 1W
34
IC DIFF COMP QUAD GEN-PUR 14SOIC
1076
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
99
LP38851 800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 800MA TO220-7
29

Top Sellers