Search
Filters

TLV3542IDGKT

Part No : TLV3542IDGKT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OP AMP GP RR 100MHZ 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 200MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 5.2mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1109448-TLV3542IDGKT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The TLV3542IDGKT General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The TLV3542IDGKT provides the temperature range of -40°C to 125°C , 3pA input bias current,150 V/μs slew rate, 2mV input offset voltage and 5.2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 200MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 5.2mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1109448-TLV3542IDGKT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV3542IDGKT
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
TLV3542IDGKT Price

TLV3542IDGKT Datasheet
TLV3542IDGKT Application

TLV3542IDGKT Replacement
TLV3542IDGKT Pdf

TLV3542IDGKT Pinout
TLV3542IDGKT Image

TLV3542IDGKT Picture
TLV3542IDGKT In Stock

TLV3542IDGKT Distributor
TLV3542IDGKT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
233
IC OPAMP DIFF 3.2MHZ RRO 8MSOP
425
BLUETOOTH CC2560 CONTROLLER / Bluetooth Class 1.5 4Mbps 76-Pin VQFN EP T/R
25
300mA , Low Power, Low Dropout, Linear Regulators
928

Top Sellers