Search
Filters

TLV3701IDBVRG4

Part No : TLV3701IDBVRG4
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC COMPARATR NANOPWR P-P SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109454-TLV3701IDBVRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments TLV3701IDBVRG4 is available at WIN SOURCE. Please review product page below for detailed information, including TLV3701IDBVRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV3701IDBVRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109454-TLV3701IDBVRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV3701IDBVRG4
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
TLV3701IDBVRG4 Price

TLV3701IDBVRG4 Datasheet
TLV3701IDBVRG4 Application

TLV3701IDBVRG4 Replacement
TLV3701IDBVRG4 Pdf

TLV3701IDBVRG4 Pinout
TLV3701IDBVRG4 Image

TLV3701IDBVRG4 Picture
TLV3701IDBVRG4 In Stock

TLV3701IDBVRG4 Distributor
TLV3701IDBVRG4 Linear - Comparators

Image
Mfr.Part No
Description
Stock
Advanced+ Boot Block Flash Memory (C3)
17
Schottky Barrier Rectifier Chip Diode
1000
TVS DIODE 5.5VWM 15VC SOD2
30
DIODE AVALANCHE 600V 1.5A
730
IC OPAMP GP 10MHZ RRO SOT23-8
3056
IC UCODE MOD 8-TSSOP
12
300 mW Dual Surface Mount Zener Diodes
8617

Top Sellers